The Card Edge Connector, Dual Side, 62Pos, Th, part number 58AJ8402, features a 0.156,Äù (3.96mm) contact spacing and is designed to accommodate a nominal PCB thickness of 0.062,Äù (1.57mm). It has a low-profile insulator body measuring 0.473,Äù (12.01mm) and offers various contact termination options including P.C. tail and wire hole. This connector supports both single and dual row configurations and provides multiple mounting options, including no mounting lug and threaded inserts. Constructed from UL 94V-0 thermoplastic polyester, the connector is RoHS compliant and UL certified. It has a current rating of 5 amps and a maximum contact resistance of 10 milliohms. The dielectric withstanding voltage is rated at 1800 V AC rms, ensuring reliable performance in various applications. The operating temperature range is from -40°C to +105°C, making it suitable for diverse environmental conditions. The connector also includes features such as polarizing keys and pre-assembled card guides, enhancing its usability in different setups.
"62 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
CARD EDGE CONN, DUAL SIDE, 62POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:62 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:307 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-307-062-458-202-ND | 58AJ8402 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 62Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole, Right Angle | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) |