The Card Conn Dual Side 62Pos Wire Wrap connector is designed for use with a nominal 0.062,Äù (1.57mm) thick printed circuit board. It features a 0.156,Äù (3.96mm) contact spacing and a low-profile insulator body measuring 0.473,Äù (12.01mm) in height. This connector supports various contact termination options, including wire wrap, and is available in dual row configurations. It is constructed from UL 94V-0 thermoplastic polyester and utilizes copper alloy for the contacts, which are gold plated on the mating area and tin plated on the tails with nickel underplating. The connector has a current rating of 5 amps and a maximum contact resistance of 10 milliohms. It is RoHS compliant and UL certified, ensuring it meets industry standards for safety and environmental considerations. The operating temperature range is from -40°C to +105°C, making it suitable for a variety of applications.
"62 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
CARD CONN, DUAL SIDE, 62POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:62 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-307-062-442-258-ND | 59AJ0424 |
| Product Name | Edgeboard Connectors | Card Conn, Dual Side, 62Pos, Wire Wrap; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) |