"62 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
CARD CONN, DUAL SIDE, 62POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:62 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-307-062-442-212-ND | 58AJ6240 |
| Product Name | Edgeboard Connectors | Card Conn, Dual Side, 62Pos, Wire Wrap; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) |