The 307-060-520-208 Card Edge Connector from Lingto Electronic Limited features a 0.156,Äù (3.96mm) pitch with a low profile insulator body measuring 0.473,Äù (12.01mm). It is designed to accept a nominal thickness of 0.062,Äù (1.57mm) for printed circuit boards and offers various contact termination options including P.C. tail and wire hole configurations. This connector is available in single or dual row configurations and supports a range of mounting options. Constructed from UL 94V-0 thermoplastic polyester, the insulator material ensures durability and compliance with RoHS standards. The connector's current rating is 5 amps, with a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1800 V AC rms and has an insulation resistance of at least 5000 megaohms. The operating temperature range is from -40°C to +105°C, making it suitable for various environments. Overall, this connector is a versatile choice for engineers looking for reliable card edge connections in their projects.
"60 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CARD EDGE CONN, DUAL SIDE, 60POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:60 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
307 SERIES (.156" (3.96MM) CONTA
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 151-307-060-520-208-ND | 87AH4068 | 307-060-520-208 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 60Pos, Th; Card Edge Connector Type Edac | Card Edge Connectors - Edgeboard Connectors |
| Gender | Female / Jack | ||
| Mounting | Through Hole | Through Hole Mount | |
| Contact Pitch | 3.96 mm (0.1560 inch) | ||
| Number of Contacts | 60 # |