The Card Edge Connector, Dual Side, 60Pos, Lug (part number 87AH4061) features a 0.156,Äù (3.96mm) contact spacing and is designed to accommodate a nominal PCB thickness of 0.062,Äù (1.57mm). It has a low profile insulator body measuring 0.473,Äù (12.01mm) and offers various contact termination options, including P.C. tail and wire hole configurations. This connector supports both single and dual row configurations and provides multiple mounting options, including threaded inserts and mounting holes. Constructed from UL 94V-0 thermoplastic polyester, the connector is RoHS compliant and UL certified. It has a current rating of 5 amps, with a maximum contact resistance of 10 milliohms. The dielectric withstanding voltage is rated at 1800 V AC rms, and the insulation resistance is a minimum of 5000 megaohms. The operating temperature range is from -40°C to +105°C, making it suitable for a variety of applications. The connector also includes features such as polarizing keys and pre-assembled card guides, enhancing its usability in different setups.
"60 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CARD EDGE CONN, DUAL SIDE, 60POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:60 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-307-060-500-212-ND | 87AH4061 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 60Pos, Lug; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Panel Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) | |
| Number of Contacts | 60 # |