The Card Edge Connector, part number 58AJ4173, is a dual-side connector designed for a 60-position configuration with a contact spacing of 0.156 inches (3.96 mm) and a row spacing of 0.200 inches (5.08 mm). It accommodates printed circuit boards with a nominal thickness of 0.062 inches (1.57 mm) and features a low-profile insulator body measuring 0.473 inches (12.01 mm) in height. This connector offers various contact termination options, including P.C. tail, wire hole, and wire wrap, with configurations available in single or dual rows. It is equipped with polarizing keys for proper alignment and can be mounted using multiple options, including no mounting lug and threaded inserts. The insulator is made from UL 94V-0 thermoplastic polyester, and the contacts are constructed from copper alloy with gold plating on the mating area and tin plating on the tails. The connector has a current rating of 5 amps, a maximum contact resistance of 10 milliohms, and can withstand a dielectric voltage of 1800 V AC rms. It operates effectively within a temperature range of -40°C to +105°C. The product is RoHS compliant and UL certified, making it suitable for various electronic applications.
"60 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
CARD EDGE CONN, DUAL SIDE, 60POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:60 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-307-060-456-203-ND | 58AJ4173 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 60Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Board Edge, Straddle Mount | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) | |
| Number of Contacts | 60 # |