EDAC, Inc. Edgeboard Connectors 307-060-442-203

Description
"60 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"60 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-060-442-203-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-060-442-203-ND
Edgeboard Connectors 151-307-060-442-203-ND
"60 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

"60 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Connectors - Edgeboard Connectors - 307-060-442-203 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
307-060-442-203
Card Edge Connectors - Edgeboard Connectors 307-060-442-203
307 SERIES (.156" (3.96MM) CONTA

307 SERIES (.156" (3.96MM) CONTA

Supplier's Site Datasheet
Card Conn, Dual Side, 60Pos, Wire Wrap; Card Edge Connector Type Edac - 59AJ0391 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Dual Side, 60Pos, Wire Wrap; Card Edge Connector Type Edac
59AJ0391
Card Conn, Dual Side, 60Pos, Wire Wrap; Card Edge Connector Type Edac 59AJ0391
CARD CONN, DUAL SIDE, 60POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:60 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD CONN, DUAL SIDE, 60POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:60 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-307-060-442-203-ND 307-060-442-203 59AJ0391
Product Name Edgeboard Connectors Card Edge Connectors - Edgeboard Connectors Card Conn, Dual Side, 60Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data