The 307-056-559-207 Card Edge Connector from Lingto Electronic Limited features a 0.156,Äù (3.96mm) contact spacing with a low profile insulator body measuring 0.473,Äù (12.01mm). It is designed to accept a nominal thickness of 0.062,Äù (1.57mm) for printed circuit boards and offers various contact termination options including P.C. tail and wire hole configurations. This connector is available in single or dual row configurations and supports a wide range of mounting options. Constructed from UL 94V-0 thermoplastic polyester, the insulator material ensures durability and compliance with RoHS standards. The connector's copper alloy contacts are plated with gold on the mating area and tin on the tails, with nickel underplating throughout. It has a current rating of 5 amps, a maximum contact resistance of 10 milliohms, and can withstand a dielectric voltage of 1800 V AC rms. The operating temperature range is from -40°C to +105°C, making it suitable for various environmental conditions. This connector is ideal for applications requiring reliable electrical connections in compact spaces, with the added benefit of pre-assembled card guides available for ease of installation.
"56 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CARD EDGE CONN, DUAL SIDE, 56POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:56 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:307 Series RoHS Compliant: Yes
307 SERIES (.156" (3.96MM) CONTA
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 151-307-056-559-207-ND | 87AH3931 | 307-056-559-207 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 56Pos, Th; Card Edge Connector Type Edac | Card Edge Connectors - Edgeboard Connectors |
| Gender | Female / Jack | ||
| Mounting | Through Hole, Right Angle | Through Hole Mount | |
| Contact Pitch | 3.96 mm (0.1560 inch) |