The Card Edge Connector, part number 58AJ4090, features a dual side configuration with 56 positions and a contact spacing of 0.156 inches (3.96 mm). It is designed to accommodate a nominal PCB thickness of 0.062 inches (1.57 mm) and has a low profile insulator body measuring 0.473 inches (12.01 mm). The connector supports various contact termination options, including P.C. tail and wire hole, and is available in both single and dual row configurations. Constructed from UL 94V-0 thermoplastic polyester, the connector is RoHS compliant and UL certified. It has a current rating of 5 amps and a maximum contact resistance of 10 milliohms. The dielectric withstanding voltage is rated at 1800 V AC rms at sea level, with a minimum insulation resistance of 5000 megaohms. The operating temperature range is from -40°C to +105°C. The connector also offers multiple mounting options and accepts polarizing keys for secure connections.
"56 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
CARD EDGE CONN, DUAL SIDE, 56POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:56 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-307-056-422-258-ND | 58AJ4090 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 56Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) | |
| Number of Contacts | 56 # |