The Card Edge Connector, Dual Side, 54Pos, Th from the 307 Series features a contact spacing of 0.156 inches (3.96mm) and is designed to accommodate a nominal PCB thickness of 0.062 inches (1.57mm). It has a low profile insulator body measuring 0.473 inches (12.01mm) and offers various contact termination options including P.C. tail and wire hole configurations. The connector is available in both single and dual row configurations, with a current rating of 5 amps and a maximum contact resistance of 10 milliohms. It is constructed from UL 94V-0 thermoplastic polyester and features gold plating on the mating area, with tin plating on the tails and nickel underplating. The operating temperature range is from -40°C to +105°C, and it is RoHS compliant and UL certified. The connector also supports a variety of mounting options and includes provisions for polarizing keys.
"54 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CARD EDGE CONN, DUAL SIDE, 54POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:54 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:307 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-307-054-559-204-ND | 87AH3844 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 54Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole, Right Angle | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) |