EDAC, Inc. Edgeboard Connectors 307-054-424-202

Description
"54 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"54 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-054-424-202-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-054-424-202-ND
Edgeboard Connectors 151-307-054-424-202-ND
"54 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

"54 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 54Pos, Th; Card Edge Connector Type Edac - 59AJ0291 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 54Pos, Th; Card Edge Connector Type Edac
59AJ0291
Card Edge Conn, Dual Side, 54Pos, Th; Card Edge Connector Type Edac 59AJ0291
CARD EDGE CONN, DUAL SIDE, 54POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:54 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 54POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:54 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-054-424-202-ND 59AJ0291
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 54Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Number of Contacts 54 #
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Connector - 323-1368-2 - ERSAELECTRONICS PTE. LTD.
Keystone Electronics Corp.
Specs
Termination Swage
View Details
3 suppliers
HPH Series: High Density Signal PCB Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Interconnect Input/Output Connectors - Mini DIN Jacks - Rego Electronics Inc.
Specs
Connector Type PTH
Gender Female / Jack
Termination Through Hole
View Details
Ethernet Connectors - 3316409 - RS Components, Ltd.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-11
Gender Male / Plug; Female / Jack
View Details