EDAC, Inc. Edgeboard Connectors 307-044-459-207

Description
"44 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"44 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-044-459-207-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-044-459-207-ND
Edgeboard Connectors 151-307-044-459-207-ND
"44 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

"44 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 44Pos, Th; Card Edge Connector Type Edac - 59AJ0152 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 44Pos, Th; Card Edge Connector Type Edac
59AJ0152
Card Edge Conn, Dual Side, 44Pos, Th; Card Edge Connector Type Edac 59AJ0152
CARD EDGE CONN, DUAL SIDE, 44POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:44 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:307 Series RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 44POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:44 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:307 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-044-459-207-ND 59AJ0152
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 44Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Edgeboard Connectors - A107667-ND - DigiKey
Specs
Gender Female / Jack
Mounting Through Hole
Contact Pitch 2.54 mm (0.1000 inch)
View Details
3 suppliers
Solder Lug Connectors - 36-4000-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers
D-Sub Connector Assemblies - 2262-A28410-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details