The Card Edge Connector, part number 59AJ0125, features a single side configuration with 44 positions and a contact spacing of 0.156 inches (3.96 mm). It is designed to accommodate a printed circuit board thickness of 0.062 inches (1.57 mm) and has a low profile insulator body measuring 0.473 inches (12.01 mm). The connector supports various contact termination options, including P.C. tail and wire hole, and is available in both single and dual row configurations. This connector is constructed from UL 94V-0 thermoplastic polyester for the insulator and copper alloy for the contacts, which are plated with gold on the mating area and tin on the tails, with nickel underplating. It has a current rating of 5 amps and a maximum contact resistance of 10 milliohms. The dielectric withstanding voltage is rated at 1800 V AC rms, and it offers a minimum insulation resistance of 5000 megaohms. The operating temperature range is from -40°C to +105°C. The connector is RoHS compliant and UL certified, making it suitable for a variety of applications requiring reliable electrical connections. It also includes options for mounting, such as no mounting lug or threaded inserts, providing flexibility for different installation needs.
"88 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
CARD EDGE CONN, SINGLE SIDE, 44POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:44 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:307 SeriesRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-307-044-453-168-ND | 59AJ0125 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Single Side, 44Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole, Right Angle | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) |