EDAC, Inc. Edgeboard Connectors 307-044-445-108

Description
"44 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"44 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-044-445-108-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-044-445-108-ND
Edgeboard Connectors 151-307-044-445-108-ND
"44 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"

"44 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Conn, Single Side, 44Pos, Wire Wrap; Card Edge Connector Type Edac - 58AJ5955 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 44Pos, Wire Wrap; Card Edge Connector Type Edac
58AJ5955
Card Conn, Single Side, 44Pos, Wire Wrap; Card Edge Connector Type Edac 58AJ5955
CARD CONN, SINGLE SIDE, 44POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:44 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:307 Series RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 44POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:44 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:307 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-044-445-108-ND 58AJ5955
Product Name Edgeboard Connectors Card Conn, Single Side, 44Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

68 position Female Vertical Connector - 885-158B68-000000-M9-R - Rego Electronics Inc.
Specs
Gender Female / Jack
Number of Contacts 68 #
View Details
HDLP: Lightweight High Density PCB -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PCI & PCI Express Connectors - 1-5145165-2 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
5 suppliers
Custom Off The Shelf Micro Circular Connectors - Type Latching - A22045-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers