The Card Conn, Single Side, 44Pos, Wire Wrap connector is part of the 307 Series and features a 0.156,Äù (3.96mm) contact spacing with a 0.200,Äù (5.08mm) row spacing. It is designed to accommodate a nominal P.C. board thickness of 0.062,Äù (1.57mm) and has a low profile insulator body measuring 0.473,Äù (12.01mm). The connector supports various termination options including wire wrap and is available in single or dual row configurations. Constructed from UL 94V-0 thermoplastic polyester, the insulator material is complemented by copper alloy contacts with gold plating on the mating area and tin plating on the tails. The connector has a current rating of 5 amps and a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1800 V AC rms and has an insulation resistance of at least 5000 megaohms. The operating temperature range is from -40°C to +105°C. This connector is RoHS compliant and UL certified, making it suitable for various applications requiring reliable electrical connections. The product also offers multiple mounting options and pre-assembled card guides for enhanced usability.
"44 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"
CARD CONN, SINGLE SIDE, 44POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:44 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-307-044-445-107-ND | 58AJ5954 |
| Product Name | Edgeboard Connectors | Card Conn, Single Side, 44Pos, Wire Wrap; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) |