The Card Conn, Single Side, 44Pos, Wire Wrap connector is part of the 307/357 series and features a 0.156,Äù (3.96mm) contact spacing with a 0.200,Äù (5.08mm) row spacing. It is designed to accept a nominal thickness of 0.062,Äù (1.57mm) for printed circuit boards. The connector has a low profile insulator body measuring 0.473,Äù (12.01mm) and offers various contact termination options, including wire wrap, which is suitable for applications requiring reliable connections. This connector is RoHS compliant and UL certified, ensuring it meets industry standards for safety and environmental regulations. The insulator is made from UL 94V-0 thermoplastic polyester, while the contacts are constructed from copper alloy with gold plating on the mating area and tin plating on the tails, providing durability and conductivity. It has a current rating of 5 amps and a maximum contact resistance of 10 milliohms. The operating temperature range is from -40°C to +105°C, making it suitable for a variety of environments. Engineers considering this connector should note its insertion force of 16 oz (4.45 N) maximum per contact pair and a minimum withdrawal force of 1 oz (0.28 N) per contact pair. The connector also supports multiple mounting options, enhancing its versatility for different applications.
"88 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
CARD CONN, SINGLE SIDE, 44POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:44 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-307-044-441-108-ND | 58AJ8251 |
| Product Name | Edgeboard Connectors | Card Conn, Single Side, 44Pos, Wire Wrap; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) |