EDAC, Inc. Edgeboard Connectors 307-044-405-101

Description
"44 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"44 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-044-405-101-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-044-405-101-ND
Edgeboard Connectors 151-307-044-405-101-ND
"44 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"

"44 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 44Pos, Lug; Card Edge Connector Type Edac - 58AJ3855 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 44Pos, Lug; Card Edge Connector Type Edac
58AJ3855
Card Edge Conn, Single Side, 44Pos, Lug; Card Edge Connector Type Edac 58AJ3855
CARD EDGE CONN, SINGLE SIDE, 44POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:44 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 44POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:44 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-044-405-101-ND 58AJ3855
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 44Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Panel Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-2005-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
Headers, Male Pins - A26628-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
PCB Connectors - NCS-ML2G-S-01 - kTB Solutions
Specs
Connector Type SMA; SMA Male
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
D-Sub Connector Assemblies - 2262-A29100-009DKR-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details