EDAC, Inc. Edgeboard Connectors 307-043-547-108

Description
"43 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"43 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-043-547-108-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-043-547-108-ND
Edgeboard Connectors 151-307-043-547-108-ND
"43 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

"43 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Conn, Single Side, 43Pos, Wire Wrap; Card Edge Connector Type Edac - 87AH3065 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 43Pos, Wire Wrap; Card Edge Connector Type Edac
87AH3065
Card Conn, Single Side, 43Pos, Wire Wrap; Card Edge Connector Type Edac 87AH3065
CARD CONN, SINGLE SIDE, 43POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:43 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:307 Series RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 43POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:43 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:307 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-043-547-108-ND 87AH3065
Product Name Edgeboard Connectors Card Conn, Single Side, 43Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Sockets - 1224751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details
Phono Jack Tin Plate Yellow - 589 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Connector Type Audio / Video
Gender Female / Jack
Mounting THM
View Details
2 suppliers
MINI DIN JACK 6 POSITIONS VERTICAL - 80203-508V6L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
D-Sub Connector Assemblies - 2262-A28500-125-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details