EDAC, Inc. Edgeboard Connectors 307-043-531-103

Description
"43 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"43 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-043-531-103-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-043-531-103-ND
Edgeboard Connectors 151-307-043-531-103-ND
"43 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

"43 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 43Pos, Th; Card Edge Connector Type Edac - 87AH3039 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 43Pos, Th; Card Edge Connector Type Edac
87AH3039
Card Edge Conn, Single Side, 43Pos, Th; Card Edge Connector Type Edac 87AH3039
CARD EDGE CONN, SINGLE SIDE, 43POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:43 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:307 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 43POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:43 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:307 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-043-531-103-ND 87AH3039
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 43Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1364779-1285-ST - Win Source Electronics
Specs
Termination Solder
Mounting Through Hole
View Details
3 suppliers
HDLP: Lightweight High Density PCB -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PCB Sockets - 1731149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details