The Card Conn, Single Side, 43Pos, Wire Wrap connector is part of the 307 series and features a 0.156,Äù (3.96mm) contact spacing with a 0.200,Äù (5.08mm) row spacing. It is designed to accept a nominal thickness of 0.062,Äù (1.57mm) for printed circuit boards. The connector has a low profile insulator body measuring 0.473,Äù (12.01mm) and offers various contact termination options, including wire wrap. It is available in single or dual row configurations and supports a range of mounting options. The connector is constructed from UL 94V-0 thermoplastic polyester for the insulator and copper alloy for the contacts, which are plated with gold on the mating area and tin on the tails, with nickel underplating. It has a current rating of 5 amps and a maximum contact resistance of 10 milliohms. The dielectric withstanding voltage is rated at 1800 V AC rms, and the insulation resistance is a minimum of 5000 megaohms. The operating temperature range is from -40°C to +105°C. This connector is RoHS compliant and UL certified, making it suitable for various applications requiring reliable electrical connections.
"43 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"
CARD CONN, SINGLE SIDE, 43POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:43 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-307-043-447-101-ND | 58AJ5899 |
| Product Name | Edgeboard Connectors | Card Conn, Single Side, 43Pos, Wire Wrap; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) |