The Card Conn, Single Side, 43Pos, Wire Wrap is a card edge connector designed for a 0.156,Äù (3.96mm) pitch with a single row configuration. It accommodates a nominal PCB thickness of 0.062,Äù (1.57mm) and features a low-profile insulator body measuring 0.473,Äù (12.01mm). The connector supports various termination options, including wire wrap, and is available with multiple mounting options. It is constructed from UL 94V-0 thermoplastic polyester and features gold plating on the mating area, with tin plating on the tails and nickel underplating. The current rating is 5 amps, with a maximum contact resistance of 10 milliohms. It is RoHS compliant and UL certified, ensuring it meets industry standards for safety and environmental regulations. The operating temperature range is from -40°C to +105°C, making it suitable for a variety of applications.
"86 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
CARD CONN, SINGLE SIDE, 43POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:43 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-307-043-441-107-ND | 58AJ5893 |
| Product Name | Edgeboard Connectors | Card Conn, Single Side, 43Pos, Wire Wrap; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) |