EDAC, Inc. Edgeboard Connectors 307-042-531-178

Description
"42 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"42 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-042-531-178-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-042-531-178-ND
Edgeboard Connectors 151-307-042-531-178-ND
"42 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

"42 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 42Pos, Th; Card Edge Connector Type Edac - 87AH2850 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 42Pos, Th; Card Edge Connector Type Edac
87AH2850
Card Edge Conn, Single Side, 42Pos, Th; Card Edge Connector Type Edac 87AH2850
CARD EDGE CONN, SINGLE SIDE, 42POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:42 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:307 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 42POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:42 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:307 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-042-531-178-ND 87AH2850
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 42Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers - 1731094 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCI Express - 10018783-11020RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
View Details
3 suppliers
D-Sub Connector Assemblies - 2262-A28500-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details