EDAC, Inc. Edgeboard Connectors 307-040-531-112

Description
"40 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"40 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-040-531-112-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-040-531-112-ND
Edgeboard Connectors 151-307-040-531-112-ND
"40 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

"40 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 40Pos, Th; Card Edge Connector Type Edac - 87AH2457 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 40Pos, Th; Card Edge Connector Type Edac
87AH2457
Card Edge Conn, Single Side, 40Pos, Th; Card Edge Connector Type Edac 87AH2457
CARD EDGE CONN, SINGLE SIDE, 40POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:40 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:307 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 40POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:40 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:307 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-040-531-112-ND 87AH2457
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 40Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-ML2G-D - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
PCB Sockets - 1224746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
High Flow Power Backplane 2x2 Female +16 Signal Straight Press Fit Connector - 80320SH16-A - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PC Pin, Single Post Connectors - 36-1407-1-ND - DigiKey
Specs
Mounting Through Hole
View Details