EDAC, Inc. Edgeboard Connectors 307-037-427-158

Description
"37 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"37 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-037-427-158-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-037-427-158-ND
Edgeboard Connectors 151-307-037-427-158-ND
"37 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"

"37 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 37Pos, Th; Card Edge Connector Type Edac - 57AJ8409 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 37Pos, Th; Card Edge Connector Type Edac
57AJ8409
Card Edge Conn, Single Side, 37Pos, Th; Card Edge Connector Type Edac 57AJ8409
CARD EDGE CONN, SINGLE SIDE, 37POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:37 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:307 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 37POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:37 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:307 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-037-427-158-ND 57AJ8409
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 37Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - DVI Connectors - Rego Electronics Inc.
Specs
Category Audio / Video
Connector Type DVI
Gender Female / Jack
View Details
KMC Series: High Density PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Ribbon Cable Connectors - 103310-2 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28200-031 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers