EDAC, Inc. Edgeboard Connectors 307-037-405-101

Description
"37 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"37 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-037-405-101-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-037-405-101-ND
Edgeboard Connectors 151-307-037-405-101-ND
"37 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"

"37 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Connectors - Edgeboard Connectors - 307-037-405-101 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
307-037-405-101
Card Edge Connectors - Edgeboard Connectors 307-037-405-101
307 SERIES (.156" (3.96MM) CONTA

307 SERIES (.156" (3.96MM) CONTA

Supplier's Site Datasheet
Card Edge Conn, Single Side, 37Pos, Lug; Card Edge Connector Type Edac - 57AJ8387 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 37Pos, Lug; Card Edge Connector Type Edac
57AJ8387
Card Edge Conn, Single Side, 37Pos, Lug; Card Edge Connector Type Edac 57AJ8387
CARD EDGE CONN, SINGLE SIDE, 37POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:37 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 37POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:37 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-307-037-405-101-ND 307-037-405-101 57AJ8387
Product Name Edgeboard Connectors Card Edge Connectors - Edgeboard Connectors Card Edge Conn, Single Side, 37Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Panel Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29500-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
Ribbon Cable Connectors - 104130-3 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Interconnect Input/Output Connectors - RJ45 Water Proof Plugs & Jacks - Rego Electronics Inc.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-45
Gender Male / Plug (optional feature); Female / Jack (optional feature)
View Details
PCB Connectors - NC1-FL2G-S23-01 - kTB Solutions
Specs
Connector Type 1.0mm Female
Gender Female / Jack
Frequency 0.000 to 110.000 GHz
View Details