EDAC, Inc. Edgeboard Connectors 307-036-559-208

Description
"36 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"36 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-036-559-208-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-036-559-208-ND
Edgeboard Connectors 151-307-036-559-208-ND
"36 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"36 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 36Pos, Th; Card Edge Connector Type Edac - 87AH1818 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 36Pos, Th; Card Edge Connector Type Edac
87AH1818
Card Edge Conn, Dual Side, 36Pos, Th; Card Edge Connector Type Edac 87AH1818
CARD EDGE CONN, DUAL SIDE, 36POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:36 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:307 Series RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 36POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:36 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:307 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-036-559-208-ND 87AH1818
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 36Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connectors - 1122634 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCI Express - 10061913-112QLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector; PC Card Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
D-Sub Connector Assemblies - 2262-A50021-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details