CARD EDGE CONN, DUAL SIDE, 36POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:36 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 85H4666 |
| Product Name | Card Edge Conn, Dual Side, 36Pos, Th; Card Edge Connector Type Edac |
| Connector Type | Card Edge Connector |