EDAC, Inc. Edgeboard Connectors 307-036-431-104

Description
"36 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"36 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-036-431-104-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-036-431-104-ND
Edgeboard Connectors 151-307-036-431-104-ND
"36 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"

"36 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 36Pos, Th; Card Edge Connector Type Edac - 58AJ0872 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 36Pos, Th; Card Edge Connector Type Edac
58AJ0872
Card Edge Conn, Single Side, 36Pos, Th; Card Edge Connector Type Edac 58AJ0872
CARD EDGE CONN, SINGLE SIDE, 36POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:36 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:307 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 36POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:36 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:307 Series RoHS Compliant: Yes

Supplier's Site
Card Edge Connectors - Edgeboard Connectors - 307-036-431-104 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
307-036-431-104
Card Edge Connectors - Edgeboard Connectors 307-036-431-104
307 SERIES (.156" (3.96MM) CONTA

307 SERIES (.156" (3.96MM) CONTA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-307-036-431-104-ND 58AJ0872 307-036-431-104
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 36Pos, Th; Card Edge Connector Type Edac Card Edge Connectors - Edgeboard Connectors
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Receptacles, Female Sockets - 2262-A25202-032-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Surface Mount
Current Rating 3.0 amps
View Details
Headers, Male Pins - A28545-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Number of Contacts 9 #
View Details
2 suppliers
PCB Connectors - NC2-ML4G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details