"70 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CARD EDGE CONN, SINGLE SIDE, 35POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:35 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-307-035-554-108-ND | 87AH1595 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Single Side, 35Pos, Lug; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Surface Mount | Panel Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) |