EDAC, Inc. Edgeboard Connectors 307-035-554-102

Description
"70 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"70 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-035-554-102-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-035-554-102-ND
Edgeboard Connectors 151-307-035-554-102-ND
"70 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"70 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 35Pos, Lug; Card Edge Connector Type Edac - 87AH1591 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 35Pos, Lug; Card Edge Connector Type Edac
87AH1591
Card Edge Conn, Single Side, 35Pos, Lug; Card Edge Connector Type Edac 87AH1591
CARD EDGE CONN, SINGLE SIDE, 35POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:35 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 35POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:35 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-035-554-102-ND 87AH1591
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 35Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Surface Mount Panel Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

RBA Series: Single row PCB connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Coaxial Connectors - 1122628 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
SMT Edge Connector, Female on T&R - 6102TR - Keystone Electronics Corp.
Specs
Connector Type Card Edge Connector
Mounting SMT
Current Rating 10.0 amps
View Details
4 suppliers
D-Sub Connector Assemblies - 2262-A55200-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details