EDAC, Inc. Edgeboard Connectors 307-034-445-112

Description
"34 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"34 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-034-445-112-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-034-445-112-ND
Edgeboard Connectors 151-307-034-445-112-ND
"34 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"

"34 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Conn, Single Side, 34Pos, Wire Wrap; Card Edge Connector Type Edac - 58AJ0701 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 34Pos, Wire Wrap; Card Edge Connector Type Edac
58AJ0701
Card Conn, Single Side, 34Pos, Wire Wrap; Card Edge Connector Type Edac 58AJ0701
CARD CONN, SINGLE SIDE, 34POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:34 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:307 Series RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 34POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:34 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:307 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-034-445-112-ND 58AJ0701
Product Name Edgeboard Connectors Card Conn, Single Side, 34Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-7689-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole, Right Angle
View Details
Headers, Male Pins - A28484-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
PCB Connectors - NCA-FL2G-S-03 - kTB Solutions
Specs
Connector Type SMA; SSMA Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A29400-109-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details