EDAC, Inc. Edgeboard Connectors 307-032-554-178

Description
"64 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"64 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-032-554-178-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-032-554-178-ND
Edgeboard Connectors 151-307-032-554-178-ND
"64 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"64 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 32Pos, Lug; Card Edge Connector Type Edac - 87AH1019 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 32Pos, Lug; Card Edge Connector Type Edac
87AH1019
Card Edge Conn, Single Side, 32Pos, Lug; Card Edge Connector Type Edac 87AH1019
CARD EDGE CONN, SINGLE SIDE, 32POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:32 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 32POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:32 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-032-554-178-ND 87AH1019
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 32Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Surface Mount Panel Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

MDD Series: High density PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PCB Headers - 1224773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10002014AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 20 #
View Details
3 suppliers
Electronic Connector - 323-1368-2 - ERSAELECTRONICS PTE. LTD.
Keystone Electronics Corp.
Specs
Termination Swage
View Details
3 suppliers