"32 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"
CARD EDGE CONN, SINGLE SIDE, 32POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:32 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-307-032-405-104-ND | 58AJ0465 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Single Side, 32Pos, Lug; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Panel Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) |