EDAC, Inc. Edgeboard Connectors 307-032-401-101

Description
"64 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"64 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-032-401-101-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-032-401-101-ND
Edgeboard Connectors 151-307-032-401-101-ND
"64 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

"64 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 32Pos, Lug; Card Edge Connector Type Edac - 57AJ7851 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 32Pos, Lug; Card Edge Connector Type Edac
57AJ7851
Card Edge Conn, Single Side, 32Pos, Lug; Card Edge Connector Type Edac 57AJ7851
CARD EDGE CONN, SINGLE SIDE, 32POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:32 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 32POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:32 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-032-401-101-ND 57AJ7851
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 32Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Panel Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers - 1731102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
PWRBLADE HEADER - VERTICAL - 51700-10110001AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
Custom Off The Shelf Micro Circular Connectors - Type Latching - A22047-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
3 suppliers
CMD Series: High Density PCB Signal Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details