EDAC, Inc. Edgeboard Connectors 307-031-505-112

Description
"31 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"31 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-031-505-112-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-031-505-112-ND
Edgeboard Connectors 151-307-031-505-112-ND
"31 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

"31 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Connectors - Edgeboard Connectors - 307-031-505-112 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
307-031-505-112
Card Edge Connectors - Edgeboard Connectors 307-031-505-112
307 SERIES (.156" (3.96MM) CONTA

307 SERIES (.156" (3.96MM) CONTA

Supplier's Site Datasheet
Card Edge Conn, Single Side, 31Pos, Lug; Card Edge Connector Type Edac - 87AH0727 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 31Pos, Lug; Card Edge Connector Type Edac
87AH0727
Card Edge Conn, Single Side, 31Pos, Lug; Card Edge Connector Type Edac 87AH0727
CARD EDGE CONN, SINGLE SIDE, 31POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:31 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 31POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:31 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-307-031-505-112-ND 307-031-505-112 87AH0727
Product Name Edgeboard Connectors Card Edge Connectors - Edgeboard Connectors Card Edge Conn, Single Side, 31Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Panel Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data