EDAC, Inc. Edgeboard Connectors 307-031-425-112

Description
"31 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"
Request a Quote
Description
"31 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 307-031-425-112 is a card edge connector from Lingto Electronic Limited, designed with a 0.156,Äù (3.96mm) contact spacing and a 0.200,Äù (5.08mm) row spacing. It accommodates a nominal thickness of 0.062,Äù (1.57mm) for printed circuit boards and features a low profile insulator body measuring 0.473,Äù (12.01mm). This connector offers various contact termination options, including P.C. tail, wire hole, and wire wrap, and is available in single or dual row configurations. The insulator is made from UL 94V-0 thermoplastic polyester, while the contacts are constructed from copper alloy with gold plating on the mating area and tin plating on the tails, underpinned by nickel. It has a current rating of 5 amps, a maximum contact resistance of 10 milliohms, and can withstand a dielectric voltage of 1800 V AC rms. The operating temperature range is from -40°C to +105°C, with specified insertion and withdrawal forces for contact pairs. This connector is RoHS compliant and UL certified, making it suitable for various electronic applications. It also supports multiple mounting options and includes features such as polarizing keys and pre-assembled card guides.

Datasheet Summary
Powered by GS/AI

The 307-031-425-112 is a card edge connector from Lingto Electronic Limited, designed with a 0.156,Äù (3.96mm) contact spacing and a 0.200,Äù (5.08mm) row spacing. It accommodates a nominal thickness of 0.062,Äù (1.57mm) for printed circuit boards and features a low profile insulator body measuring 0.473,Äù (12.01mm). This connector offers various contact termination options, including P.C. tail, wire hole, and wire wrap, and is available in single or dual row configurations. The insulator is made from UL 94V-0 thermoplastic polyester, while the contacts are constructed from copper alloy with gold plating on the mating area and tin plating on the tails, underpinned by nickel. It has a current rating of 5 amps, a maximum contact resistance of 10 milliohms, and can withstand a dielectric voltage of 1800 V AC rms. The operating temperature range is from -40°C to +105°C, with specified insertion and withdrawal forces for contact pairs. This connector is RoHS compliant and UL certified, making it suitable for various electronic applications. It also supports multiple mounting options and includes features such as polarizing keys and pre-assembled card guides.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-031-425-112-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-031-425-112-ND
Edgeboard Connectors 151-307-031-425-112-ND
"31 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"

"31 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Connectors - Edgeboard Connectors - 307-031-425-112 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
307-031-425-112
Card Edge Connectors - Edgeboard Connectors 307-031-425-112
307 SERIES (.156" (3.96MM) CONTA

307 SERIES (.156" (3.96MM) CONTA

Supplier's Site Datasheet
Card Edge Conn, Single Side, 31Pos, Th; Card Edge Connector Type Edac - 57AJ7787 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 31Pos, Th; Card Edge Connector Type Edac
57AJ7787
Card Edge Conn, Single Side, 31Pos, Th; Card Edge Connector Type Edac 57AJ7787
CARD EDGE CONN, SINGLE SIDE, 31POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:31 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:307 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 31POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:31 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:307 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-307-031-425-112-ND 307-031-425-112 57AJ7787
Product Name Edgeboard Connectors Card Edge Connectors - Edgeboard Connectors Card Edge Conn, Single Side, 31Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data