EDAC, Inc. Edgeboard Connectors 307-031-405-101

Description
"31 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"31 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-031-405-101-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-031-405-101-ND
Edgeboard Connectors 151-307-031-405-101-ND
"31 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"

"31 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 31Pos, Lug; Card Edge Connector Type Edac - 58AJ0397 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 31Pos, Lug; Card Edge Connector Type Edac
58AJ0397
Card Edge Conn, Single Side, 31Pos, Lug; Card Edge Connector Type Edac 58AJ0397
CARD EDGE CONN, SINGLE SIDE, 31POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:31 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 31POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:31 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-031-405-101-ND 58AJ0397
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 31Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Panel Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data