The 307-030-458-101 is a card edge connector from Lingto Electronic Limited, designed with a 0.156,Äù (3.96mm) contact spacing and a 0.200,Äù (5.08mm) row spacing. It accommodates a nominal PCB thickness of 0.062,Äù (1.57mm) and features a low-profile insulator body measuring 0.473,Äù (12.01mm). This connector offers various contact termination options, including P.C. tail and wire hole configurations, and is available in single or dual row setups. Constructed from UL 94V-0 thermoplastic polyester, the insulator material ensures durability, while the contacts are made from copper alloy with gold plating on the mating area and tin plating on the tails. The connector has a current rating of 5 amps, a maximum contact resistance of 10 milliohms, and can withstand a dielectric voltage of 1800 V AC rms. It operates effectively within a temperature range of -40°C to +105°C. The connector supports multiple mounting options and includes features such as polarizing keys and pre-assembled card guides. It is RoHS compliant and UL certified, making it suitable for a variety of electronic applications.
"30 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"
CARD EDGE CONN, SINGLE SIDE, 30POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:30 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:307 SeriesRoHS Compliant: Yes
307 SERIES (.156" (3.96MM) CONTA
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 151-307-030-458-101-ND | 57AJ7739 | 307-030-458-101 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Single Side, 30Pos, Th; Card Edge Connector Type Edac | Card Edge Connectors - Edgeboard Connectors |
| Gender | Female / Jack | ||
| Mounting | Through Hole, Right Angle | Through Hole Mount | |
| Contact Pitch | 3.96 mm (0.1560 inch) |