EDAC, Inc. Edgeboard Connectors 307-030-453-102

Description
"60 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"60 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-030-453-102-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-030-453-102-ND
Edgeboard Connectors 151-307-030-453-102-ND
"60 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

"60 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 30Pos, Th; Card Edge Connector Type Edac - 57AJ7713 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 30Pos, Th; Card Edge Connector Type Edac
57AJ7713
Card Edge Conn, Single Side, 30Pos, Th; Card Edge Connector Type Edac 57AJ7713
CARD EDGE CONN, SINGLE SIDE, 30POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:30 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:307 SeriesRoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 30POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:30 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:307 SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-030-453-102-ND 57AJ7713
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 30Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 Jacks - Rego Electronics Inc.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-45
Gender Female / Jack
View Details
PC Pin, Single Post Connectors - 36-1218-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Ribbon Cable Connectors - 100411-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
4 suppliers
PCB Connectors - NCPF-MB-M38 - kTB Solutions
Specs
Connector Type SMP; SMP Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details