EDAC, Inc. Edgeboard Connectors 307-030-400-203

Description
"30 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"30 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-030-400-203-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-030-400-203-ND
Edgeboard Connectors 151-307-030-400-203-ND
"30 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

"30 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 30Pos, Lug; Card Edge Connector Type Edac - 57AJ7627 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 30Pos, Lug; Card Edge Connector Type Edac
57AJ7627
Card Edge Conn, Dual Side, 30Pos, Lug; Card Edge Connector Type Edac 57AJ7627
CARD EDGE CONN, DUAL SIDE, 30POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:30 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 30POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:30 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-030-400-203-ND 57AJ7627
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 30Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Panel Mount
Contact Pitch 3.96 mm (0.1560 inch)
Number of Contacts 30 #
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCN-ML4G-S-01 - kTB Solutions
Specs
Connector Type Type N; N Male
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
PCB Sockets - 1224746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
Mini DIN Jack 1x1 Port 7 Positions with Front Ground Tab - 80203-508RLS17SL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
Turret Connectors - 11304 - ODG (Origin Data Global)
Keystone Electronics Corp.
Specs
Termination Press-Fit
Mounting Through Hole
Coupling Single End
View Details
2 suppliers