EDAC, Inc. Edgeboard Connectors 307-029-554-108

Description
"58 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"58 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-029-554-108-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-029-554-108-ND
Edgeboard Connectors 151-307-029-554-108-ND
"58 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"58 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 29Pos, Lug; Card Edge Connector Type Edac - 87AH0452 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 29Pos, Lug; Card Edge Connector Type Edac
87AH0452
Card Edge Conn, Single Side, 29Pos, Lug; Card Edge Connector Type Edac 87AH0452
CARD EDGE CONN, SINGLE SIDE, 29POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:29 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 29POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:29 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-029-554-108-ND 87AH0452
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 29Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Surface Mount Panel Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

MDP Series: High density PCB connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Coaxial Connectors - 1707016 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
Turret Connectors - 36-1515-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
D-Sub Connector Assemblies - 2262-A29300-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details