EDAC, Inc. Edgeboard Connectors 307-029-525-103

Description
"29 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote
Description
"29 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 307-029-525-103 is a card edge connector from Lingto Electronic Limited, designed with a 0.156,Äù (3.96mm) contact spacing and a 0.200,Äù (5.08mm) row spacing. It accommodates a nominal PCB thickness of 0.062,Äù (1.57mm) and features a low-profile insulator body measuring 0.473,Äù (12.01mm). This connector offers various contact termination options, including P.C. tail, and is available in single or dual row configurations. It supports multiple mounting options and includes polarizing keys for proper alignment. Constructed from UL 94V-0 thermoplastic polyester, the connector's contacts are made of copper alloy with gold plating on the mating area and tin plating on the tails. It has a current rating of 5 amps and a maximum contact resistance of 10 milliohms. The dielectric withstanding voltage is rated at 1800 V AC rms, and it maintains an insulation resistance of at least 5000 megaohms. The operating temperature range is from -40°C to +105°C. The insertion force is a maximum of 16 oz (4.45 N) per contact pair, while the withdrawal force is a minimum of 1 oz (0.28 N) per contact pair. This product is RoHS compliant and UL certified, making it suitable for a variety of electronic applications.

Datasheet Summary
Powered by GS/AI

The 307-029-525-103 is a card edge connector from Lingto Electronic Limited, designed with a 0.156,Äù (3.96mm) contact spacing and a 0.200,Äù (5.08mm) row spacing. It accommodates a nominal PCB thickness of 0.062,Äù (1.57mm) and features a low-profile insulator body measuring 0.473,Äù (12.01mm). This connector offers various contact termination options, including P.C. tail, and is available in single or dual row configurations. It supports multiple mounting options and includes polarizing keys for proper alignment. Constructed from UL 94V-0 thermoplastic polyester, the connector's contacts are made of copper alloy with gold plating on the mating area and tin plating on the tails. It has a current rating of 5 amps and a maximum contact resistance of 10 milliohms. The dielectric withstanding voltage is rated at 1800 V AC rms, and it maintains an insulation resistance of at least 5000 megaohms. The operating temperature range is from -40°C to +105°C. The insertion force is a maximum of 16 oz (4.45 N) per contact pair, while the withdrawal force is a minimum of 1 oz (0.28 N) per contact pair. This product is RoHS compliant and UL certified, making it suitable for a variety of electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-029-525-103-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-029-525-103-ND
Edgeboard Connectors 151-307-029-525-103-ND
"29 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

"29 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Connectors - Edgeboard Connectors - 307-029-525-103 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
307-029-525-103
Card Edge Connectors - Edgeboard Connectors 307-029-525-103
307 SERIES (.156" (3.96MM) CONTA

307 SERIES (.156" (3.96MM) CONTA

Supplier's Site Datasheet
Card Edge Conn, Single Side, 29Pos, Th; Card Edge Connector Type Edac - 87AH0379 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 29Pos, Th; Card Edge Connector Type Edac
87AH0379
Card Edge Conn, Single Side, 29Pos, Th; Card Edge Connector Type Edac 87AH0379
CARD EDGE CONN, SINGLE SIDE, 29POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:29 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:307 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 29POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:29 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:307 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-307-029-525-103-ND 307-029-525-103 87AH0379
Product Name Edgeboard Connectors Card Edge Connectors - Edgeboard Connectors Card Edge Conn, Single Side, 29Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data