EDAC, Inc. Edgeboard Connectors 307-028-553-168

Description
"56 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"56 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-028-553-168-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-028-553-168-ND
Edgeboard Connectors 151-307-028-553-168-ND
"56 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"56 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 28Pos, Th; Card Edge Connector Type Edac - 87AH0255 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 28Pos, Th; Card Edge Connector Type Edac
87AH0255
Card Edge Conn, Single Side, 28Pos, Th; Card Edge Connector Type Edac 87AH0255
CARD EDGE CONN, SINGLE SIDE, 28POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:28 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:307 SeriesRoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 28POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:28 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:307 SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-028-553-168-ND 87AH0255
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 28Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FL4G-D - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
BNC Female Panel Receptacle, Printed Circuit Mount - 9233PC - E-Z-HOOK, a division of Tektest, Inc.
Specs
Category Coaxial Connector
Connector Type BNC
Gender Male / Plug; Female / Jack
View Details
KMC Series: High Density PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Headers, Male Pins - A28634-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers