EDAC, Inc. Edgeboard Connectors 307-027-527-158

Description
"27 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote
Description
"27 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 307-027-527-158 Card Edge Connector from Lingto Electronic Limited features a 0.156,Äù (3.96mm) contact spacing with a low profile insulator body measuring 0.473,Äù (12.01mm). It is designed to accept a nominal thickness of 0.062,Äù (1.57mm) for printed circuit boards and offers various contact termination options, including P.C. tail and wire hole configurations. This connector is available in single or dual row configurations and supports a range of mounting options, including threaded inserts and mounting holes. Constructed from UL 94V-0 thermoplastic polyester, the connector's contacts are made from copper alloy with gold plating on the mating area and tin plating on the tails. It has a current rating of 5 amps and a maximum contact resistance of 10 milliohms. The dielectric withstanding voltage is rated at 1800 V AC rms, and the insulation resistance is a minimum of 5000 megaohms. The operating temperature range is from -40°C to +105°C, making it suitable for various applications. The connector is RoHS compliant and UL certified, ensuring it meets industry standards for safety and environmental impact.

Datasheet Summary
Powered by GS/AI

The 307-027-527-158 Card Edge Connector from Lingto Electronic Limited features a 0.156,Äù (3.96mm) contact spacing with a low profile insulator body measuring 0.473,Äù (12.01mm). It is designed to accept a nominal thickness of 0.062,Äù (1.57mm) for printed circuit boards and offers various contact termination options, including P.C. tail and wire hole configurations. This connector is available in single or dual row configurations and supports a range of mounting options, including threaded inserts and mounting holes. Constructed from UL 94V-0 thermoplastic polyester, the connector's contacts are made from copper alloy with gold plating on the mating area and tin plating on the tails. It has a current rating of 5 amps and a maximum contact resistance of 10 milliohms. The dielectric withstanding voltage is rated at 1800 V AC rms, and the insulation resistance is a minimum of 5000 megaohms. The operating temperature range is from -40°C to +105°C, making it suitable for various applications. The connector is RoHS compliant and UL certified, ensuring it meets industry standards for safety and environmental impact.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-027-527-158-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-027-527-158-ND
Edgeboard Connectors 151-307-027-527-158-ND
"27 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

"27 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Connectors - Edgeboard Connectors - 307-027-527-158 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
307-027-527-158
Card Edge Connectors - Edgeboard Connectors 307-027-527-158
307 SERIES (.156" (3.96MM) CONTA

307 SERIES (.156" (3.96MM) CONTA

Supplier's Site Datasheet
Card Edge Conn, Single Side, 27Pos, Th; Card Edge Connector Type Edac - 87AH0028 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 27Pos, Th; Card Edge Connector Type Edac
87AH0028
Card Edge Conn, Single Side, 27Pos, Th; Card Edge Connector Type Edac 87AH0028
CARD EDGE CONN, SINGLE SIDE, 27POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:27 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:307 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 27POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:27 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:307 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-307-027-527-158-ND 307-027-527-158 87AH0028
Product Name Edgeboard Connectors Card Edge Connectors - Edgeboard Connectors Card Edge Conn, Single Side, 27Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data