EDAC, Inc. Edgeboard Connectors 307-027-505-178

Description
"27 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote
Description
"27 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 307-027-505-178 Card Edge Connector from Lingto Electronic Limited features a 0.156,Äù (3.96mm) contact spacing and is designed to accommodate a nominal thickness of 0.062,Äù (1.57mm) for printed circuit boards. It has a low profile insulator body measuring 0.473,Äù (12.01mm) and offers various contact termination options, including P.C. tail and wire hole configurations. This connector is available in single or dual row configurations and supports a wide range of mounting options. Constructed from UL 94V-0 thermoplastic polyester, the connector's contacts are made from copper alloy with gold plating on the mating area and tin plating on the tails, ensuring durability and reliability. It has a current rating of 5 amps, a maximum contact resistance of 10 milliohms, and can withstand a dielectric voltage of 1800 V AC rms. The operating temperature range is from -40°C to +105°C, making it suitable for various environments. The connector is RoHS compliant and UL certified, ensuring adherence to industry standards.

Datasheet Summary
Powered by GS/AI

The 307-027-505-178 Card Edge Connector from Lingto Electronic Limited features a 0.156,Äù (3.96mm) contact spacing and is designed to accommodate a nominal thickness of 0.062,Äù (1.57mm) for printed circuit boards. It has a low profile insulator body measuring 0.473,Äù (12.01mm) and offers various contact termination options, including P.C. tail and wire hole configurations. This connector is available in single or dual row configurations and supports a wide range of mounting options. Constructed from UL 94V-0 thermoplastic polyester, the connector's contacts are made from copper alloy with gold plating on the mating area and tin plating on the tails, ensuring durability and reliability. It has a current rating of 5 amps, a maximum contact resistance of 10 milliohms, and can withstand a dielectric voltage of 1800 V AC rms. The operating temperature range is from -40°C to +105°C, making it suitable for various environments. The connector is RoHS compliant and UL certified, ensuring adherence to industry standards.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-027-505-178-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-027-505-178-ND
Edgeboard Connectors 151-307-027-505-178-ND
"27 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

"27 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Connectors - Edgeboard Connectors - 307-027-505-178 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
307-027-505-178
Card Edge Connectors - Edgeboard Connectors 307-027-505-178
307 SERIES (.156" (3.96MM) CONTA

307 SERIES (.156" (3.96MM) CONTA

Supplier's Site Datasheet
Card Edge Conn, Single Side, 27Pos, Lug; Card Edge Connector Type Edac - 86AH9999 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 27Pos, Lug; Card Edge Connector Type Edac
86AH9999
Card Edge Conn, Single Side, 27Pos, Lug; Card Edge Connector Type Edac 86AH9999
CARD EDGE CONN, SINGLE SIDE, 27POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:27 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 27POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:27 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-307-027-505-178-ND 307-027-505-178 86AH9999
Product Name Edgeboard Connectors Card Edge Connectors - Edgeboard Connectors Card Edge Conn, Single Side, 27Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Panel Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data