EDAC, Inc. Edgeboard Connectors 307-027-505-104

Description
"27 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"27 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-027-505-104-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-027-505-104-ND
Edgeboard Connectors 151-307-027-505-104-ND
"27 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

"27 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors - 993431-307-027-505-104 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
993431-307-027-505-104
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 993431-307-027-505-104
Win Source Part Number: 993431-307-027-505-1 04 Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors Series: 307 Number of Positions: 27 Pitch: 0.156" (3.96mm) Color: Green Contact Type: Semi Bellows Number of Rows: 1 Termination: Solder Eyelet(s) Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Box Contact Material: Copper Alloy Material - Insulation: Polyester Thermoplastic Gender: Female Standard Package: 25 Card Type: Non Specified - Single Edge Number of Positions/Bay/Row: 27 Card Thickness: 0.054" ~ 0.070" (1.37mm ~ 1.78mm) Flange Feature: Flush Mount, Top Opening, Unthreaded, 0.156" (3.96mm) Dia Read Out: Single Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: EDAC Inc. Other Names: 151-307-027-505-104 Base Product Number: 307-027 Termination Rows: 1

Win Source Part Number: 993431-307-027-505-104
Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors
Series: 307
Number of Positions: 27
Pitch: 0.156" (3.96mm)
Color: Green
Contact Type: Semi Bellows
Number of Rows: 1
Termination: Solder Eyelet(s)
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Box
Contact Material: Copper Alloy
Material - Insulation: Polyester Thermoplastic
Gender: Female
Standard Package: 25
Card Type: Non Specified - Single Edge
Number of Positions/Bay/Row: 27
Card Thickness: 0.054" ~ 0.070" (1.37mm ~ 1.78mm)
Flange Feature: Flush Mount, Top Opening, Unthreaded, 0.156" (3.96mm) Dia
Read Out: Single
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: EDAC Inc.
Other Names: 151-307-027-505-104
Base Product Number: 307-027
Termination Rows: 1

Buy Now Datasheet
Card Edge Conn, Single Side, 27Pos, Lug; Card Edge Connector Type Edac - 86AH9993 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 27Pos, Lug; Card Edge Connector Type Edac
86AH9993
Card Edge Conn, Single Side, 27Pos, Lug; Card Edge Connector Type Edac 86AH9993
CARD EDGE CONN, SINGLE SIDE, 27POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:27 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 27POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:27 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-307-027-505-104-ND 993431-307-027-505-104 86AH9993
Product Name Edgeboard Connectors Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Card Edge Conn, Single Side, 27Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Panel Mount
Contact Pitch 3.96 mm (0.1560 inch)
Number of Contacts 27 #
Unlock Full Specs
to access all available technical data