EDAC, Inc. Edgeboard Connectors 307-027-459-107

Description
"27 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"27 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-027-459-107-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-027-459-107-ND
Edgeboard Connectors 151-307-027-459-107-ND
"27 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"

"27 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 27Pos, Th; Card Edge Connector Type Edac - 57AJ7407 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 27Pos, Th; Card Edge Connector Type Edac
57AJ7407
Card Edge Conn, Single Side, 27Pos, Th; Card Edge Connector Type Edac 57AJ7407
CARD EDGE CONN, SINGLE SIDE, 27POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:27 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:307 SeriesRoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 27POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:27 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:307 SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-027-459-107-ND 57AJ7407
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 27Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 1206 - 847525-1206 - Win Source Electronics
Keystone Electronics Corp.
View Details
2 suppliers
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51810-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
PCB Cable Mount Twinax Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Coaxial Connector; Military Connector
View Details
D-Sub Connector Assemblies - 2262-A99046-513-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details