EDAC, Inc. Edgeboard Connectors 307-027-454-168

Description
"54 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"54 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-027-454-168-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-027-454-168-ND
Edgeboard Connectors 151-307-027-454-168-ND
"54 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

"54 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 27Pos, Lug; Card Edge Connector Type Edac - 57AJ7399 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 27Pos, Lug; Card Edge Connector Type Edac
57AJ7399
Card Edge Conn, Single Side, 27Pos, Lug; Card Edge Connector Type Edac 57AJ7399
CARD EDGE CONN, SINGLE SIDE, 27POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:27 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 27POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:27 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-027-454-168-ND 57AJ7399
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 27Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Surface Mount Panel Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A114687-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers
PCB Connectors - NC2-FL4G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Coaxial Connectors - 1568260 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
D-Sub Connector Assemblies - 2262-A50016-105-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details