EDAC, Inc. Edgeboard Connectors 307-027-454-103

Description
"54 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"54 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-027-454-103-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-027-454-103-ND
Edgeboard Connectors 151-307-027-454-103-ND
"54 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

"54 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 27Pos, Lug; Card Edge Connector Type Edac - 58AJ1596 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 27Pos, Lug; Card Edge Connector Type Edac
58AJ1596
Card Edge Conn, Single Side, 27Pos, Lug; Card Edge Connector Type Edac 58AJ1596
CARD EDGE CONN, SINGLE SIDE, 27POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:27 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 27POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:27 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-027-454-103-ND 58AJ1596
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 27Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Surface Mount Panel Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 Jacks - Rego Electronics Inc.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-45
Gender Female / Jack
View Details
BNC Female Panel Receptacle, Printed Circuit Mount - 9233PC - E-Z-HOOK, a division of Tektest, Inc.
Specs
Category Coaxial Connector
Connector Type BNC
Gender Male / Plug; Female / Jack
View Details
Headers, Male Pins - A26669-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
PCB Connectors - NC2-ML2G-S-04 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details