EDAC, Inc. Edgeboard Connectors 307-027-445-178

Description
"27 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"27 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-027-445-178-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-027-445-178-ND
Edgeboard Connectors 151-307-027-445-178-ND
"27 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"

"27 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Conn, Single Side, 27Pos, Wire Wrap; Card Edge Connector Type Edac - 58AJ0079 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 27Pos, Wire Wrap; Card Edge Connector Type Edac
58AJ0079
Card Conn, Single Side, 27Pos, Wire Wrap; Card Edge Connector Type Edac 58AJ0079
CARD CONN, SINGLE SIDE, 27POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:27 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:307 Series RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 27POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:27 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:307 Series RoHS Compliant: Yes

Supplier's Site
Card Edge Connectors - Edgeboard Connectors - 307-027-445-178 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
307-027-445-178
Card Edge Connectors - Edgeboard Connectors 307-027-445-178
307 SERIES (.156" (3.96MM) CONTA

307 SERIES (.156" (3.96MM) CONTA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-307-027-445-178-ND 58AJ0079 307-027-445-178
Product Name Edgeboard Connectors Card Conn, Single Side, 27Pos, Wire Wrap; Card Edge Connector Type Edac Card Edge Connectors - Edgeboard Connectors
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data